Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AEO20A48N-L

Description
DC DC CONVERTER 5V 120W
Description
DC DC CONVERTER 5V 120W

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AEO20A48N-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEO20A48N-L
Power Supplies - Board Mount - DC DC Converters AEO20A48N-L
DC DC CONVERTER 5V 120W

DC DC CONVERTER 5V 120W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 20A, 5V; Output Power Max Artesyn Embedded Technologies - 88K0715 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 20A, 5V; Output Power Max Artesyn Embedded Technologies
88K0715
Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 20A, 5V; Output Power Max Artesyn Embedded Technologies 88K0715
DC-DC CONV, ISO POL, 1 O/P, 120W, 20A, 5V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed; Width:22.9mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 120W, 20A, 5V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed; Width:22.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEO20A48N-L 88K0715
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 20A, 5V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-320-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
250W, 300Vdc Input,  Wide Input Range, Dual-output, Industrial Quality DC/DC Converter - DCH 282-F1W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details