Artesyn Embedded Power Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 30A, 3.3V; Output Power Max Artesyn Embedded Technologies ALO30F48N-6L

Description
DC-DC CONV, ISO POL, 1 O/P, 120W, 30A, 3.3V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, ISO POL, 1 O/P, 120W, 30A, 3.3V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 30A, 3.3V; Output Power Max Artesyn Embedded Technologies - 88K0829 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 30A, 3.3V; Output Power Max Artesyn Embedded Technologies
88K0829
Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 30A, 3.3V; Output Power Max Artesyn Embedded Technologies 88K0829
DC-DC CONV, ISO POL, 1 O/P, 120W, 30A, 3.3V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 120W, 30A, 3.3V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 88K0829
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 30A, 3.3V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details