Artesyn Embedded Power 3W Isolated DC-DC Converter ATA Series

Description
Artesyn’s ATA series 3 watt isolated DC-DC converters are suitable for a diverse range of low power applications, including data communication, telecommunication and computer peripheral equipment, industrial automation and mobile battery-powered systems. The series comprises 16 variants, each of which is available in a mini dual-in-line package for through-hole mounting or a mini surface-mount package. All ATA series 3 watt converters feature ultra-wide 4:1 inputs; eight of the models have 9–36 V inputs and the other eight have 18–75 V inputs. Within each of these two categories, there is a choice of five single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V or 24 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. Fully encapsulated in an ultra compact 0.94 x 0.54 inch (24 x 13.7 mm) plastic case, the converters have a height of just 0.32 inch (8 mm). The surface-mount versions accommodate an ambient operating temperature range of -40 to 80˚C, while the through-hole versions can handle temperatures from -40 to 85˚C, both with suitable derating. Offering up to 80% conversion efficiency, the converters use 350 kHz fixed frequency switching to minimize the need for external EMI filtering and comply with the EN 55022 class A and FCC level A standards for conducted noise. ATA series converters with output voltages of 5 V or higher are rated at 3 watts power output; the four 3.3 V models are rated at 2 watts. Standard features include 1,500 Vdc input/output isolation, remote On/Off and continuous (hiccup mode) protection against output short-circuit.
Datasheet
Description
Artesyn’s ATA series 3 watt isolated DC-DC converters are suitable for a diverse range of low power applications, including data communication, telecommunication and computer peripheral equipment, industrial automation and mobile battery-powered systems. The series comprises 16 variants, each of which is available in a mini dual-in-line package for through-hole mounting or a mini surface-mount package. All ATA series 3 watt converters feature ultra-wide 4:1 inputs; eight of the models have 9–36 V inputs and the other eight have 18–75 V inputs. Within each of these two categories, there is a choice of five single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V or 24 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. Fully encapsulated in an ultra compact 0.94 x 0.54 inch (24 x 13.7 mm) plastic case, the converters have a height of just 0.32 inch (8 mm). The surface-mount versions accommodate an ambient operating temperature range of -40 to 80˚C, while the through-hole versions can handle temperatures from -40 to 85˚C, both with suitable derating. Offering up to 80% conversion efficiency, the converters use 350 kHz fixed frequency switching to minimize the need for external EMI filtering and comply with the EN 55022 class A and FCC level A standards for conducted noise. ATA series converters with output voltages of 5 V or higher are rated at 3 watts power output; the four 3.3 V models are rated at 2 watts. Standard features include 1,500 Vdc input/output isolation, remote On/Off and continuous (hiccup mode) protection against output short-circuit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Isolated DC-DC Converter - ATA Series - Artesyn Embedded Power
Tempe, AZ, USA
3W Isolated DC-DC Converter
ATA Series
3W Isolated DC-DC Converter ATA Series
Artesyn’s ATA series 3 watt isolated DC-DC converters are suitable for a diverse range of low power applications, including data communication, telecommunication and computer peripheral equipment, industrial automation and mobile battery-powered systems. The series comprises 16 variants, each of which is available in a mini dual-in-line package for through-hole mounting or a mini surface-mount package. All ATA series 3 watt converters feature ultra-wide 4:1 inputs; eight of the models have 9–36 V inputs and the other eight have 18–75 V inputs. Within each of these two categories, there is a choice of five single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V or 24 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. Fully encapsulated in an ultra compact 0.94 x 0.54 inch (24 x 13.7 mm) plastic case, the converters have a height of just 0.32 inch (8 mm). The surface-mount versions accommodate an ambient operating temperature range of -40 to 80˚C, while the through-hole versions can handle temperatures from -40 to 85˚C, both with suitable derating. Offering up to 80% conversion efficiency, the converters use 350 kHz fixed frequency switching to minimize the need for external EMI filtering and comply with the EN 55022 class A and FCC level A standards for conducted noise. ATA series converters with output voltages of 5 V or higher are rated at 3 watts power output; the four 3.3 V models are rated at 2 watts. Standard features include 1,500 Vdc input/output isolation, remote On/Off and continuous (hiccup mode) protection against output short-circuit.

Artesyn’s ATA series 3 watt isolated DC-DC converters are suitable for a diverse range of low power applications, including data communication, telecommunication and computer peripheral equipment, industrial automation and mobile battery-powered systems. The series comprises 16 variants, each of which is available in a mini dual-in-line package for through-hole mounting or a mini surface-mount package.
All ATA series 3 watt converters feature ultra-wide 4:1 inputs; eight of the models have 9–36 V inputs and the other eight have 18–75 V inputs. Within each of these two categories, there is a choice of five single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V or 24 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V.
Fully encapsulated in an ultra compact 0.94 x 0.54 inch (24 x 13.7 mm) plastic case, the converters have a height of just 0.32 inch (8 mm). The surface-mount versions accommodate an ambient operating temperature range of -40 to 80˚C, while the through-hole versions can handle temperatures from -40 to 85˚C, both with suitable derating. Offering up to 80% conversion efficiency, the converters use 350 kHz fixed frequency switching to minimize the need for external EMI filtering and comply with the EN 55022 class A and FCC level A standards for conducted noise.
ATA series converters with output voltages of 5 V or higher are rated at 3 watts power output; the four 3.3 V models are rated at 2 watts. Standard features include 1,500 Vdc input/output isolation, remote On/Off and continuous (hiccup mode) protection against output short-circuit.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Board Mount Power Supplies
Product Number ATA Series
Product Name 3W Isolated DC-DC Converter
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input Voltage 9.0 to 75.0 volts
Number of Outputs 1 to 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC6-4805SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input Voltage 36.0 to 76.0 volts
View Details
3 suppliers
Switching Power Supplies - 1226575 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -25 C (-13 F)
Number of Outputs 1 #
View Details
Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
View Details
75W Enclosed Frame Power Supply, Single Output - QPD-75 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
AC Input Voltage 90.0 to 264.0 volts
Number of Outputs 1 #
View Details