Artesyn Embedded Power 600W High Voltage Isolated DC-DC Converter AIF12 Series

Description
The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to 420 Vdc. They have a 600 watt continuous power rating at baseplate temperatures from -20 to 100˚C and can start up from temperatures as low as -40˚C. The output voltage can be adjusted using an analog signal, external resistor or digital data – there is a built-in I2C interface. The output of the 1.8 V and 3.3 V converters can be adjusted from 50% to 110% of nominal, while the 5 V, 12 V, 15 V and 24 V converters can be adjusted from 80% to 120% of nominal. Overvoltage and overcurrent protection thresholds can also be set by analog or digital control. These converters provide 2,750 Vdc input/output isolation with full safety isolated secondary-side low voltage control and monitoring. AIF series converters have very low noise and ripple – typically less than 2% – combined with an excellent transient response, and maintain regulation to within 0.2% down to zero load. Standard features include remote enable, ‘power good’ indication and differential remote sense, as well as temperature and current monitoring facilities. The converters also support active current sharing for parallel operation. Housed in a robust 0.5 inch high sealed case that measures just 4.6 x 2.4 inches (116.8 x 61 mm), the converters offer up to 90% efficiency and a high power density of 108 watts/cubic inch (6.6 watts/cubic centimeter).
Datasheet
Description
The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to 420 Vdc. They have a 600 watt continuous power rating at baseplate temperatures from -20 to 100˚C and can start up from temperatures as low as -40˚C. The output voltage can be adjusted using an analog signal, external resistor or digital data – there is a built-in I2C interface. The output of the 1.8 V and 3.3 V converters can be adjusted from 50% to 110% of nominal, while the 5 V, 12 V, 15 V and 24 V converters can be adjusted from 80% to 120% of nominal. Overvoltage and overcurrent protection thresholds can also be set by analog or digital control. These converters provide 2,750 Vdc input/output isolation with full safety isolated secondary-side low voltage control and monitoring. AIF series converters have very low noise and ripple – typically less than 2% – combined with an excellent transient response, and maintain regulation to within 0.2% down to zero load. Standard features include remote enable, ‘power good’ indication and differential remote sense, as well as temperature and current monitoring facilities. The converters also support active current sharing for parallel operation. Housed in a robust 0.5 inch high sealed case that measures just 4.6 x 2.4 inches (116.8 x 61 mm), the converters offer up to 90% efficiency and a high power density of 108 watts/cubic inch (6.6 watts/cubic centimeter).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W High Voltage Isolated DC-DC Converter - AIF12 Series - Artesyn Embedded Power
Tempe, AZ, USA
600W High Voltage Isolated DC-DC Converter
AIF12 Series
600W High Voltage Isolated DC-DC Converter AIF12 Series
The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to 420 Vdc. They have a 600 watt continuous power rating at baseplate temperatures from -20 to 100˚C and can start up from temperatures as low as -40˚C. The output voltage can be adjusted using an analog signal, external resistor or digital data – there is a built-in I2C interface. The output of the 1.8 V and 3.3 V converters can be adjusted from 50% to 110% of nominal, while the 5 V, 12 V, 15 V and 24 V converters can be adjusted from 80% to 120% of nominal. Overvoltage and overcurrent protection thresholds can also be set by analog or digital control. These converters provide 2,750 Vdc input/output isolation with full safety isolated secondary-side low voltage control and monitoring. AIF series converters have very low noise and ripple – typically less than 2% – combined with an excellent transient response, and maintain regulation to within 0.2% down to zero load. Standard features include remote enable, ‘power good’ indication and differential remote sense, as well as temperature and current monitoring facilities. The converters also support active current sharing for parallel operation. Housed in a robust 0.5 inch high sealed case that measures just 4.6 x 2.4 inches (116.8 x 61 mm), the converters offer up to 90% efficiency and a high power density of 108 watts/cubic inch (6.6 watts/cubic centimeter).

The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to 420 Vdc. They have a 600 watt continuous power rating at baseplate temperatures from -20 to 100˚C and can start up from temperatures as low as -40˚C. The output voltage can be adjusted using an analog signal, external resistor or digital data – there is a built-in I2C interface. The output of the 1.8 V and 3.3 V converters can be adjusted from 50% to 110% of nominal, while the 5 V, 12 V, 15 V and 24 V converters can be adjusted from 80% to 120% of nominal. Overvoltage and overcurrent protection thresholds can also be set by analog or digital control.
These converters provide 2,750 Vdc input/output isolation with full safety isolated secondary-side low voltage control and monitoring.
AIF series converters have very low noise and ripple – typically less than 2% – combined with an excellent transient response, and maintain regulation to within 0.2% down to zero load. Standard features include remote enable, ‘power good’ indication and differential remote sense, as well as temperature and current monitoring facilities. The converters also support active current sharing for parallel operation.
Housed in a robust 0.5 inch high sealed case that measures just 4.6 x 2.4 inches (116.8 x 61 mm), the converters offer up to 90% efficiency and a high power density of 108 watts/cubic inch (6.6 watts/cubic centimeter).

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AIF12 Series
Product Name 600W High Voltage Isolated DC-DC Converter
Type DC-DC Converter
Operating Temperature -20 to 100 C (-4 to 212 F)
DC Output Voltage 1.8 to 48.0 volts
DC Output Current 25 to 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details