Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AIF120F300N-L

Description
DC DC CONVERTER 3.3V 600W
Datasheet
Description
DC DC CONVERTER 3.3V 600W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AIF120F300N-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AIF120F300N-L
Power Supplies - Board Mount - DC DC Converters AIF120F300N-L
DC DC CONVERTER 3.3V 600W

DC DC CONVERTER 3.3V 600W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 600W, 120A, 3.3V; Output Power Max Artesyn Embedded Technologies - 88K0756 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 600W, 120A, 3.3V; Output Power Max Artesyn Embedded Technologies
88K0756
Dc-Dc Conv, Iso Pol, 1 O/p, 600W, 120A, 3.3V; Output Power Max Artesyn Embedded Technologies 88K0756
DC-DC CONV, ISO POL, 1 O/P, 600W, 120A, 3.3V; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:120A; DC / DC Converter Type:Full Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 600W, 120A, 3.3V; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:120A; DC / DC Converter Type:Full Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AIF120F300N-L 88K0756
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 600W, 120A, 3.3V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -20 to 100 C (-4 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2304-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details