Artesyn Embedded Power Power Supplies - Board Mount AA05E-048L-050S

Description
Manufacturer: Artesyn-Embedded-Tec hnologies Win Source Part Number: 198452-AA05E-048L-05 0S Category: Power Supplies - Board Mount Family: DC DC Converters Series: AA05E Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OVP, SCP Package: 24-DIP Module (600 mil, 10 Leads) Size / Dimension: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 5W Efficiency: 85% Power (Watts) - Max: 5W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Artesyn-Embedded-Tec hnologies Win Source Part Number: 198452-AA05E-048L-05 0S Category: Power Supplies - Board Mount Family: DC DC Converters Series: AA05E Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OVP, SCP Package: 24-DIP Module (600 mil, 10 Leads) Size / Dimension: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 5W Efficiency: 85% Power (Watts) - Max: 5W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
198452-AA05E-048L-050S
Power Supplies - Board Mount 198452-AA05E-048L-050S
Manufacturer: Artesyn-Embedded-Tec hnologies Win Source Part Number: 198452-AA05E-048L-05 0S Category: Power Supplies - Board Mount Family: DC DC Converters Series: AA05E Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OVP, SCP Package: 24-DIP Module (600 mil, 10 Leads) Size / Dimension: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 5W Efficiency: 85% Power (Watts) - Max: 5W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Artesyn-Embedded-Technologies
Win Source Part Number: 198452-AA05E-048L-050S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: AA05E
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OVP, SCP
Package: 24-DIP Module (600 mil, 10 Leads)
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 36V
Voltage - Input (Max): 72V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 5W
Efficiency: 85%
Power (Watts) - Max: 5W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AA05E-048L-050S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AA05E-048L-050S
Power Supplies - Board Mount - DC DC Converters AA05E-048L-050S
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 198452-AA05E-048L-050S AA05E-048L-050S
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps
DC Output Power 5 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

85W - 120W Harsh Environment Quarter Brick Converters - HQA2W085W280V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XLP 30 W Power Supply - 1606-XLP30B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 10.0 to 12.0 volts
View Details
3 suppliers