Artesyn Embedded Power Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 7A, 5V; Output Power Max Artesyn Embedded Technologies ALD07A48N-L

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 35W, 7A, 5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.86mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 35W, 7A, 5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 7A, 5V; Output Power Max Artesyn Embedded Technologies - 12P4799 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 7A, 5V; Output Power Max Artesyn Embedded Technologies
12P4799
Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 7A, 5V; Output Power Max Artesyn Embedded Technologies 12P4799
DC-DC CONVERTER, ISO POL, 1 O/P, 35W, 7A, 5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.86mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 35W, 7A, 5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12P4799
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 7A, 5V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details