Artesyn Embedded Power 20W Isolated DC-DC Converter AET Series

Description
The AET series of 20 watt isolated DC-DC converters is available with an ultra wide 9–36 Vdc or 18–75 Vdc input. Each of these versions offers a choice of five single output models, with voltages of 2.5 V, 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are encapsulated in a 2 x 1.6 inch (50.8 x 40.6 mm) metal case and have a height of just 0.48 inch (12.2 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation, overvoltage protection and short-circuit protection with auto-restart. AET series converters accommodate an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. All models with an output voltage of 5V or higher have a 20 watt power rating.
Datasheet
Description
The AET series of 20 watt isolated DC-DC converters is available with an ultra wide 9–36 Vdc or 18–75 Vdc input. Each of these versions offers a choice of five single output models, with voltages of 2.5 V, 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are encapsulated in a 2 x 1.6 inch (50.8 x 40.6 mm) metal case and have a height of just 0.48 inch (12.2 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation, overvoltage protection and short-circuit protection with auto-restart. AET series converters accommodate an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. All models with an output voltage of 5V or higher have a 20 watt power rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Isolated DC-DC Converter - AET Series - Artesyn Embedded Power
Tempe, AZ, USA
20W Isolated DC-DC Converter
AET Series
20W Isolated DC-DC Converter AET Series
The AET series of 20 watt isolated DC-DC converters is available with an ultra wide 9–36 Vdc or 18–75 Vdc input. Each of these versions offers a choice of five single output models, with voltages of 2.5 V, 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are encapsulated in a 2 x 1.6 inch (50.8 x 40.6 mm) metal case and have a height of just 0.48 inch (12.2 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation, overvoltage protection and short-circuit protection with auto-restart. AET series converters accommodate an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. All models with an output voltage of 5V or higher have a 20 watt power rating.

The AET series of 20 watt isolated DC-DC converters is available with an ultra wide 9–36 Vdc or 18–75 Vdc input. Each of these versions offers a choice of five single output models, with voltages of 2.5 V, 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are encapsulated in a 2 x 1.6 inch (50.8 x 40.6 mm) metal case and have a height of just 0.48 inch (12.2 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation, overvoltage protection and short-circuit protection with auto-restart.
AET series converters accommodate an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. All models with an output voltage of 5V or higher have a 20 watt power rating.

Supplier's Site Datasheet
25-30W Isolated DC-DC Converter - AET Series - Artesyn Embedded Power
Tempe, AZ, USA
25-30W Isolated DC-DC Converter
AET Series
25-30W Isolated DC-DC Converter AET Series
The AET series of 25-30 watt isolated DC-DC converters is available with an ultra wide 9–36 Vdc or 18–75 Vdc input. Each of these versions offers a choice of five single output models, with voltages of 2.5 V, 3.3 V, 5 V, 12 V or 15 V, and two dual output models offering +12/-12 V or +15/-15 V. The converters are encapsulated in 2 x 1.6 inch a metal case and have a height of just 0.48 inch. They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation, overvoltage protection and short-circuit protection with auto-restart. AET series converters accommodate an operating temperature range of -40 to 71˚C and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. All models with an output voltage of 5V or higher have a 30 watt power rating.

The AET series of 25-30 watt isolated DC-DC converters is available with an ultra wide 9–36 Vdc or 18–75 Vdc input. Each of these versions offers a choice of five single output models, with voltages of 2.5 V, 3.3 V, 5 V, 12 V or 15 V, and two dual output models offering +12/-12 V or +15/-15 V. The converters are encapsulated in 2 x 1.6 inch a metal case and have a height of just 0.48 inch. They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation, overvoltage protection and short-circuit protection with auto-restart.
AET series converters accommodate an operating temperature range of -40 to 71˚C and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. All models with an output voltage of 5V or higher have a 30 watt power rating.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power Artesyn Embedded Power
Product Category Power Supplies Power Supplies
Product Number AET Series AET Series
Product Name 20W Isolated DC-DC Converter 25-30W Isolated DC-DC Converter
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 71 C (-40 to 160 F)
Regulatory Compliance RoHS RoHS
DC Output Voltage -15.0 to 15.0 volts -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-11500-60-4u-27436 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
DC Output Voltage 0.0 to 1500.0 volts
View Details