Artesyn Embedded Power Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies AEO10B48N-6L

Description
DC-DC CONV, ISO POL, 1 O/P, 120W, 10A, 12V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; Width:22.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, ISO POL, 1 O/P, 120W, 10A, 12V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; Width:22.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies - 88K0711 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies
88K0711
Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies 88K0711
DC-DC CONV, ISO POL, 1 O/P, 120W, 10A, 12V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; Width:22.9mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 120W, 10A, 12V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; Width:22.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 88K0711
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details