Artesyn Embedded Power Dc-Dc Conv, Iso Pol, 1 O/p, 66W, 12A, 5V; Output Power Max Artesyn Embedded Technologies AEO12A48N-L

Description
DC-DC CONV, ISO POL, 1 O/P, 66W, 12A, 5V; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed; Width:22.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, ISO POL, 1 O/P, 66W, 12A, 5V; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed; Width:22.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 66W, 12A, 5V; Output Power Max Artesyn Embedded Technologies - 88K0712 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 66W, 12A, 5V; Output Power Max Artesyn Embedded Technologies
88K0712
Dc-Dc Conv, Iso Pol, 1 O/p, 66W, 12A, 5V; Output Power Max Artesyn Embedded Technologies 88K0712
DC-DC CONV, ISO POL, 1 O/P, 66W, 12A, 5V; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed; Width:22.9mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 66W, 12A, 5V; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed; Width:22.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 88K0712
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 66W, 12A, 5V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6836-ea-pu-10200-420-4u-30000w-32055 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 20.0 volts
AC Output Current 0.0 to 420 amps
View Details