Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1134876-AA25N-024L-1
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 82%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 8-DIP Module, 7 Leads
Current - Output (Maximum): 830mA, 830mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Power (W): 25W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.00" L x 2.00" W x 0.52" H (50.8mm x 50.8mm x 13.2mm)
Power Supplies - External/Internal (Off-Board) - DC DC Converters
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1134876-AA25N-024L-150D | AA25N-024L-150D |
| Product Name | Hard To Find - AA25N-024L-150D | Power Supplies - External/Internal (Off-Board) - DC DC Converters |
| Number of Outputs | 2 # | |
| Type | DC-DC Converter | |
| Technology | Switching Power Supply |