DigiKey Datasheets for Rotary Limit Switches

Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20
Product Name Notes
FOOT SWITCH DPDT 0.6A 600V
FOOT SWITCH SPDT 0.6A 600V
FOOT SWITCH SPDT 10A 600V
FOOT SWITCH SPDT 5A 600V
LIMIT SWITCH 600V 10AMP C SPECIA
Switch DPDT (DB/DM) Chassis Mount
Switch DPST-NO/NC Chassis Mount
Switch DPST-NO/NC Panel Mount
SWITCH LIMIT 10A 240V
SWITCH LIMIT 10A 600V
SWITCH LIMIT 12A 600V
SWITCH LIMIT 15A 600V
SWITCH LIMIT 20A 600V
SWITCH LIMIT 4PST 1.5A 600V
SWITCH LIMIT 4PST 10A 600V
SWITCH LIMIT 4PST 3A 120V
SWITCH LIMIT 4PST 6A 120V
SWITCH LIMIT DPDT 3A 120V
SWITCH LIMIT DPDT 6A 120V
SWITCH LIMIT DPST 1.2A 600V
SWITCH LIMIT DPST 1.5A 600V
SWITCH LIMIT DPST 3A 120V
SWITCH LIMIT DPST 6A 120V
SWITCH LIMIT SPDT 0.1A 125V
SWITCH LIMIT SPDT 1.2A 600V
SWITCH LIMIT SPDT 10A 600V
SWITCH LIMIT SPDT 12A 600V
SWITCH LIMIT SPDT 15A 120V
SWITCH LIMIT SPDT 20A 120V
SWITCH LIMIT SPDT 30A 600V
SWITCH LIMIT SPDT 3A 120V
SWITCH LIMIT SPDT 6A 120V
SWITCH LIMIT SPDT-DB 15A 120V
SWITCH NEMA LIMIT 4PST 6A 120V
SWITCH NEMA LIMIT DPDT 10A 600V
SWITCH NEMA LIMIT DPST 1.2A 600V
SWITCH NEMA LIMIT DPST 6A 120V
SWITCH NEMA LIMIT SPDT 20A 120V
SWITCH SNAP ACTION 15A 600V
SWITCH SNAP ACTION DPDT 3A 120V
SWITCH SNAP ACTION DPDT 3A 240V
SWITCH SNAP ACTION SPDT 15A 120V
SWITCH SNAP SEALED
SWITCH SNAP UNSEALED
Switch SPDT (DB/DM) Chassis Mount
Switch SPDT (DB/DM) Panel Mount
Switch SPDT Chassis Mount
Switch SPDT Panel Mount
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPDT x 4 Chassis Mount
Switch SPST-NC
Switch SPST-NO Chassis Mount
Switch

<< Prev Next >>