SWITCH LIMIT SPDT-DB 15A 120V
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, ROTARY HEAD, CCW CONVERTIBLE TO CW ROTATION, 600 VAC, 15 AMP, AW +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches |
| Product Number | 5452-9007AW14-ND | 57387716 |
| Product Name | Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT-DB | |
| Actuator Type | Standard Roller | |
| Connections | Screw Terminal; Screw Terminal |