| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 966-83732329-ND | 539208 |
| Product Name | Limit Switches | Limit Switches |
| Contact Type | Mantained Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | 1 NO/1 NC |
| Connections | Integral Cable; Cable Leads | Integral Cable |
| Operating Temp | -5 to 70 C (23 to 158 F) | |
| Maximum Current Rating | 5 amps |