Switch DPST-NO/NC Panel Mount
SWITCH SNAP ACTION DPST 6A 120V
Limit Switches EB THRDRLR SIDXIT 1M CBL
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 966-1872-ND | 539303 | 83872101 | 83872101 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | |||
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | 1 NO/1 NC | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT) |
| Connections | Integral Cable; Cable Leads | Integral Cable | ||
| Operating Temp | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |