SWITCH LIMIT SPDT 6A 120V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 5452-9007MS02S0121-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Integral Cable; Cable Leads |
| Operating Temp | -40 to 104 C (-40 to 219 F) |