Switch SPDT Chassis Mount
SWITCH SNAP ACT SPDT 100MA 250V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 966-831709C1.MB-ND | 831709C1.MB |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | "Quick Connect - 0.110"" (2.8mm)" | |
| Operating Temp | -20 to 130 C (-4 to 266 F) | -20 to 130 C (-4 to 266 F) |