Switch DPST-NO/NC Chassis Mount
SWITCH SNAP ACTION DPST 6A 120V
Limit Switches EB SIDRTRY SIDXIT 1M CBL
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 83873111-ND | 83873111 | 83873111 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT) |
| Actuator Type | Standard Roller | ||
| Connections | Integral Cable; Cable Leads |