SWITCH LIMIT SPDT 6A 120V
Limit Switches LIMIT SWITCH 240VAC 10A MS
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 5452-9007MS04S0202-ND | 9007MS04S0202 |
| Product Name | Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | |
| Actuator Type | Standard Roller | |
| Connections | Integral Cable; Cable Leads | |
| Operating Temp | -40 to 104 C (-40 to 219 F) |