Limit Switches LMTSW 2M THRDED BRL RLR
LIMIT SWITCH, 250V, 5A, TOP PLUNGER; Limit Switch Actuator:Top Plunger; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:-; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
SWITCH SNAP ACTION SPDT 5A 250V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Limit Switches | Limit Switches |
| Product Number | 966-1444-ND | 83732327 | 34B4031 | 83732327 |
| Product Name | Limit Switches | Limit Switches | Limit Switch, 250V, 5A, Top Plunger; Limit Switch Actuator Crouzet | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Connections | Integral Cable; Cable Leads | |||
| Operating Temp | -5 to 70 C (23 to 158 F) | |||
| Maximum Current Rating | 5 amps | 5 amps | 5 amps |