DigiKey Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| ASQD1 SWITCH, LEAD WIRE, FAULT D | |
| ASQD1 SWITCH, LEAD WIRE, TWO-STA | |
| ASQD1 SWITCH, SOLDER TERMINAL, 2 | |
| ASQD1 SWITCH, SOLDER TERMINAL, F | |
| ASQD1 SWITCH, SOLDER TERMINAL, R | |
| ASQD1 SWITCH, SOLDER TERMINAL, T | |
| Switch DPDT Chassis Mount | |
| Switch DPDT Panel Mount | |
| Switch DPST-NC Chassis Mount | |
| Switch DPST-NO Chassis Mount | |
| Switch DPST-NO Panel Mount | |
| Switch DPST-NO/NC Chassis Mount | |
| Switch DPST-NO/NC Panel Mount | |
| SWITCH HINGE LEVER SPDT 1A 125V | |
| SWITCH HINGE LEVER SPDT 3A 125V | |
| SWITCH HINGE LVR SPDT 0.1A 125V | |
| SWITCH LIMIT SPDT 12A 600V | |
| SWITCH LIMIT SPDT 20A 120V | |
| SWITCH LIMIT SPDT 20A 600V | |
| SWITCH RLR LEVER SPDT 0.1A 125V | |
| SWITCH ROLLER LVR SPDT 0.1A 125V | |
| SWITCH ROLLER LVR SPDT 3A 125V | |
| SWITCH SNAP ACT SPDT 0.1A 125V | |
| SWITCH SNAP ACT SPST-NC 0.1A 30V | |
| SWITCH SNAP ACT SPST-NC 2A 125V | |
| SWITCH SNAP ACT SPST-NC 3A 250V | |
| SWITCH SNAP ACT SPST-NO 0.1A 30V | |
| SWITCH SNAP ACT SPST-NO 1A 250V | |
| SWITCH SNAP ACT SPST-NO 2A 125V | |
| SWITCH SNAP ACT SPST-NO 3A 250V | |
| SWITCH SNAP ACTION DPDT 25A 125V | |
| SWITCH SNAP ACTION SPDT 0.1A 30V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 2A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 3A 250V | |
| SWITCH SNP ACT SPST-NO 0.1A 125V | |
| Switch SPDT (BBM) Chassis Mount | |
| Switch SPDT (DB/DM) Chassis Mount | |
| Switch SPDT (MBB) Chassis Mount | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Panel Mount | |
| Switch SPDT Through Hole, Right Angle | |
| Switch SPDT Through Hole | |
| Switch SPST-NC (DB) Chassis Mount | |
| Switch SPST-NC Chassis Mount | |
| Switch SPST-NC Panel Mount | |
| Switch SPST-NO Chassis Mount | |
| Switch SPST-NO Panel Mount | |
| Switch SPST-NO Surface Mount | |
| SWITCH STROKE SPDT 0.1A 30V | |
| Switch | |
| SWITCHES |
| << Prev | Next >> |