Limit Switches LMTSW 1M THRDED BRL RLR
SWITCH SNAP ACTION SPDT 5A 250V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Limit Switches |
| Product Number | 83732315-ND | 83732315 | 83732315 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Integral Cable; Cable Leads | ||
| Operating Temp | -5 to 70 C (23 to 158 F) |