Limit Switches LMTSW 0.5M THRDED BRL RLR
LIMIT SWITCH, SPDT, 5A, 250V, PANEL; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:-; Product Range:83732 Series RoHS Compliant: Yes
SWITCH SNAP ACTION SPDT 5A 250V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Limit Switches | Limit Switches |
| Product Number | 966-1490-ND | 83732323 | 34B4030 | 83732323 |
| Product Name | Limit Switches | Limit Switches | Limit Switch, Spdt, 5A, 250V, Panel; Limit Switch Actuator Crouzet | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Integral Cable; Cable Leads | |||
| Operating Temp | -5 to 70 C (23 to 158 F) | |||
| Maximum Current Rating | 5 amps | 5 amps | 5 amps |