DigiKey Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| 2 BUTTON HAND CONTROL | |
| 6210 USB C FOOTSWITCH | |
| 6225 2-PEDAL USB FOOTSWITCH | |
| 6226 3-PEDAL FOOTSWITCH | |
| 6289-FOOTBELLOWS WITH 2M OF 2311 | |
| PLUNGER SWITCH 44-02-002-900 | |
| PLUNGER SWITCH 44-02-024-904 | |
| PLUNGER SWITCH 44- | |
| PLUNGER SWITSWITZERLAND 44-01-06 | |
| PLUNGER SWITSWITZERLAND 44-02-02 | |
| PLUNGER SWITSWITZERLAND | |
| POS.50047 PLAST., 1NA/2NC RAP,VA | |
| SIRIUS POSITION SWITCH | |
| Switch 3PST-2NC/1NO Chassis Mount | |
| Switch 4PDT Chassis Mount | |
| Switch 4PDT Panel Mount | |
| Switch 6PDT Panel Mount | |
| Switch DPDT (DB/DM) Chassis Mount | |
| Switch DPDT (DB/DM) Panel Mount | |
| Switch DPDT Chassis Mount | |
| Switch DPST-NO/NC Chassis Mount | |
| Switch DPST-NO/NC | |
| SWITCH LIMIT 3PST 6A 125V | |
| SWITCH LIMIT DPST 5A 240V | |
| SWITCH LIMIT DPST 6A 125V | |
| SWITCH SNAP UNSEALED | |
| Switch SPDT (DB/DM) Chassis Mount | |
| Switch SPDT (DB/DM) Through Hole | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Through Hole, Right Angle | |
| Switch SPDT Through Hole | |
| Switch SPDT x 2 Chassis Mount | |
| Switch SPDT x 2 Panel Mount | |
| Switch SPDT x 4 Panel Mount | |
| Switch SPDT x 6 Panel Mount | |
| Switch SPDT | |
| Switch SPST-NC Chassis Mount | |
| Switch SPST-NC Surface Mount, Right Angle | |
| Switch SPST-NO Chassis Mount | |
| Switch SPST-NO Surface Mount, Right Angle | |
| Switch SPST-NO Surface Mount | |
| Switch |
| << Prev | Next >> |