SWITCH LIMIT SPDT 1.2A 600V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 5452-9007C54B2M11-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) |
| Actuator Type | Standard Roller |
| Connections | Screw Terminal; Screw Terminal |