Switch SPDT (DB/DM) Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 5452-9007C52F-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) |
| Connections | Screw Terminal; Screw Terminal |
| Operating Temp | -29 to 85 C (-20.2 to 185 F) |