Switch DPST-NO/NC Chassis Mount
Limit Switches EB RLRPNGR SIDXIT 1M CBL
LIMIT SWITCH, SPST, PLUNGER, 6A, 120VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPST-N
SWITCH SNAP ACTION DPST 6A 120V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 539343 | 966-1871-ND | 83871101 | 28C5975 | 83871101 |
| Product Name | Limit Switches | Limit Switches | Limit Switches | Limit Switch, Spst, Plunger, 6A, 120Vac; Limit Switch Actuator Crouzet | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | ||
| Switch Configuration | 1 NO/1 NC | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Linear Actuator Types | Pushbutton or Plunger; Plunger | ||||
| Connections | Integral Cable | Integral Cable; Cable Leads | |||
| Certifications / Approvals | RoHS Compliant |