SWITCH SNAP ACTION SPDT 8A 250V
LIMIT SWITCH, 250V, 8A, TOP PLUNGER; Limit Switch Actuator:Top Plunger; Contact Configuration:-; Contact Current AC Max:8A; Contact Voltage AC Max:250V; Operating Force Max:-; Product Range:-; Contact Current DC Max:200mA RoHS Compliant: Yes
Limit Switches SLD SW SPDT 0.50 M
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | 966-1362-ND | 83589031 | 22T9758 | 83589031 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switch, 250V, 8A, Top Plunger; Limit Switch Actuator Crouzet | Limit Switches |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Connections | Integral Cable; Cable Leads | |||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Maximum Current Rating | 0.2000 to 8 amps | 8 amps | 8 amps |