Crouzet Limit Switches 83881102

Description
Switch DPST-NO/NC Chassis Mount
Request a Quote Datasheet
Description
Switch DPST-NO/NC Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - 966-1454-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
966-1454-ND
Limit Switches 966-1454-ND
Switch DPST-NO/NC Chassis Mount

Switch DPST-NO/NC Chassis Mount

Buy Now Datasheet
Limit Switches - 83881102 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
83881102
Limit Switches 83881102
Limit Switches WB RLRPLNGR SIDXIT 2M CBL

Limit Switches WB RLRPLNGR SIDXIT 2M CBL

Buy Now Datasheet
Switches - Limit Switches - 83881102 - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
83881102
Switches - Limit Switches 83881102
SWITCH SNAP ACTION DPST 6A 250V

SWITCH SNAP ACTION DPST 6A 250V

Supplier's Site
Switch, Miniature Snap Action, POSITIVEOPENING Enclosed Limit - 70159443 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature Snap Action, POSITIVEOPENING Enclosed Limit
70159443
Switch, Miniature Snap Action, POSITIVEOPENING Enclosed Limit 70159443
Compact Limit Switches, 100 mA (Min.) Current Rating, 10 V (Min.) Voltage Rating The assigned insulation voltage of the switch is 500 V UL, cUL and CE Compliant&tab;&tab; SPDT-DB Positive Opening Contacts&tab;&tab; Bottom and Right Side (Standard) Cable Exit, Bottom or Right Side Connector Exit Versions Mounting Holes Are Standard to 1"&tab;&tab;

Compact Limit Switches, 100 mA (Min.) Current Rating, 10 V (Min.) Voltage Rating

  • The assigned insulation voltage of the switch is 500 V
  • UL, cUL and CE Compliant&tab;&tab;
  • SPDT-DB Positive Opening Contacts&tab;&tab;
  • Bottom and Right Side (Standard) Cable Exit, Bottom or Right Side Connector Exit Versions
  • Mounting Holes Are Standard to 1"&tab;&tab;
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Rotary Limit Switches Limit Switches Linear Limit Switches Linear Limit Switches
Product Number 966-1454-ND 83881102 83881102 70159443
Product Name Limit Switches Limit Switches Switches - Limit Switches Switch, Miniature Snap Action, POSITIVEOPENING Enclosed Limit
Contact Type Momentary Contact
Normal State Normally Open; Normally Closed
Switch Configuration Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Double Throw (SPDT) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Double Throw (SPDT)
Connections Integral Cable; Cable Leads Integral Cable
Operating Temp -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 8850 - 9150 Degrees - S9200A-G163-30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 8850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Position switches with safety function - EX-335 Metal enclosure with actuator - EX-335 roller lever H - EX-Z4VH 335-02Z-RMS-3G/D -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -20 to 60 C (-4 to 140 F)
View Details