Switch SPDT Chassis Mount
SWITCH SNAP ACTION SPDT 6A 250V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 966-83186004-ND | 83186004 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Wire Leads | |
| Operating Temp | -40 to 105 C (-40 to 221 F) |