Switch DPST-NO/NC Chassis Mount
Switch, Limit, Enclosed, Positive Opening, SPDT-DB, Side Exit, 2 Meter Cable
CROUZET Sensors & Switches 83870102
Limit Switches EB PLNGR SDXIT 2 MCBL
LIMIT SWITCH, 250V, 3A, PLUNGER; Limit Switch Actuator:Plunger; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:250V; Operating Force Max:-; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
SWITCH SNAP ACTION DPST 6A 120V
| DigiKey | Allied Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 966-1449-ND | 70159173 | 83870102 | 28C5970 | 83870102 | |
| Product Name | Limit Switches | Switch, Limit, Enclosed, Positive Opening, SPDT-DB, Side Exit, 2 Meter Cable | Limit Switch | Limit Switches | Limit Switch, 250V, 3A, Plunger; Limit Switch Actuator Crouzet | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||||
| Normal State | Normally Open; Normally Closed | |||||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC | |||
| Connections | Integral Cable; Cable Leads | |||||
| Operating Temp | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |