The Crouzet Limit Switch Actuator (part number 34B4042) features a single pole double throw (SPDT) configuration with a double break contact element. It is designed for a maximum current rating of 5 A and an assigned insulation voltage of 250 V. The actuator offers adjustable operating angles in 6° and 90° increments, making it versatile for various applications. With a degree of protection rated at IP55 or IP65, it is suitable for environments requiring resistance to dust and water, complying with NEMA ratings 4, 12, and 13. The mechanical characteristics include a minimum operating force of 1.2 N and a mechanical life of up to 10 million operations. The device can operate within a temperature range of -20°C to 70°C (-4°F to 158°F). Connections are facilitated through screw terminals with a maximum wire section of 2.5 mm², and solder tags are also available for non-plug-in versions. The product is UL and cUL approved, ensuring compliance with safety standards. Additional accessories and special configurations are available upon request.
Switch SPDT (DB/DM) Chassis Mount
CROUZET Sensors & Switches 83806051
SWITCH SNAP ACTION SPDT 5A 250V
Limit Switches LMTSW PG9 WOBBLE STICK
LIMIT SWITCH; Limit Switch Actuator:Plunger; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:1.2N; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | 966-1448-ND | 83806051 | 83806051 | 34B4042 | |
| Product Name | Limit Switches | Limit Switch | Switches - Limit Switches | Limit Switches | Limit Switch; Limit Switch Actuator Crouzet |
| Contact Type | Momentary Contact | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | ||
| Connections | Plug In | ||||
| Operating Temp | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | ||
| Maximum Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |