Switch DPST-NO/NC Chassis Mount
Limit Switches WB RLRPLNGR SIDXIT 3M CBL
SWITCH SNAP ACTION DPST 6A 250V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 83881103-ND | 83881103 | 83881103 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Connections | Integral Cable; Cable Leads | ||
| Operating Temp | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |