DigiKey Datasheets for Rotary Limit Switches

Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20
Product Name Notes
ASQD1 SWITCH, LEAD WIRE, 2-STEP
ASQD1 SWITCH, LEAD WIRE, REDUNDA
ASQD1 SWITCH, PRESS-FIT, 2-STEP
LIMIT SWITCH 600VAC 10AMP TYPE L
Switch 3PST-NO Panel Mount, Snap-In
Switch DPDT (DB/DM) Chassis Mount
Switch DPST-NO Chassis Mount
Switch DPST-NO Panel Mount, Snap-In
Switch DPST-NO/NC Chassis Mount
SWITCH HINGE LEVER SPDT 3A 125V
SWITCH HINGE LEVER SPDT 5A 125V
SWITCH HINGE LVR SPDT 0.1A 125V
SWITCH ROLLER LEVER SPDT 3A 125V
SWITCH ROLLER LEVER SPDT 5A 125V
SWITCH ROLLER LVR SPDT 0.1A 125V
SWITCH SNAP ACT LEAD WIRE
SWITCH SNAP ACT SPDT 0.1A 125V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 5A 125V
Switch SPDT (DB/DM) Chassis Mount
Switch SPDT (DB/DM) Panel Mount
Switch SPDT Chassis Mount
Switch SPDT Panel Mount
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPST-NC Chassis Mount
Switch SPST-NO Chassis Mount
Switch

<< Prev Next >>