Switch DPST-NO/NC Chassis Mount
SWITCH SNAP ACTION DPST 6A 250V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 83242023-ND | 83242023 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Connections | Screw Terminal; Screw Terminal | |
| Operating Temp | -50 to 85 C (-58 to 185 F) | -50 to 85 C (-58 to 185 F) |