Limit Switches Plunger, 2.2M Cbl THRD BRL PSHBTN
SWITCH SNAP ACTION SPDT 5A 250V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | 83731324-ND | 539315 | 83731324 | 83731324 |
| Product Name | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | 1 NO/1 NC | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Integral Cable; Cable Leads | Integral Cable | ||
| Operating Temp | -5 to 70 C (23 to 158 F) | -5 to 70 C (23 to 158 F) | ||
| Maximum Current Rating | 5 amps | 5 amps | 5 amps |