Limit Switches LMTSW 0.5M THRDED BRL PSHBTN
LIMIT SWITCH, 50V, 5A, TOP PLUNGER; Limit Switch Actuator:Top Plunger; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:50V; Operating Force Max:-; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
Limit Switch, Automotive, Top Mounted Plunger
SWITCH SNAP ACTION SPDT 5A 50V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 966-1445-ND | 83733315 | 34B4034 | 70159053 | 83733315 |
| Product Name | Limit Switches | Limit Switches | Limit Switch, 50V, 5A, Top Plunger; Limit Switch Actuator Crouzet | Limit Switch, Automotive, Top Mounted Plunger | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |||
| Connections | Integral Cable; Cable Leads | Integral Cable | |||
| Operating Temp | -5 to 70 C (23 to 158 F) | ||||
| Maximum Current Rating | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |