Switch DPST-NO/NC Chassis Mount
SWITCH SNAP ACTION DPST 6A 120V
Limit Switches EB PLNGR SDXIT 1 MCBL
LIMIT SWITCH, DPST; Limit Switch Actuator:Plunger; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:10N; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | 966-1870-ND | 83870101 | 83870101 | 28C5969 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches | Limit Switch, Dpst; Limit Switch Actuator Crouzet |
| Contact Type | Momentary Contact | |||
| Normal State | Normally Open; Normally Closed | |||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT) | |
| Connections | Integral Cable; Cable Leads | |||
| Operating Temp | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |