Switch DPST-NO/NC Chassis Mount
Limit switch, Classic, 8387 Series, 838733 CAB LAT 1.0 RoHS Compliant: Yes
Limit Switches LMTSW EUROBODY 0.1A LOW TEMP 1M CBL
SWITCH SNAP ACTION DPST 6A 120V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches | Rotary Limit Switches |
| Product Number | 83873301-ND | 539270 | 22T9768 | 83873301 | 83873301 |
| Product Name | Limit Switches | Limit Switches | Limit Switch, Classic, 8387 Series, 838733 Cab Lat 1.0 Rohs Compliant Crouzet | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||||
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | 1 NO/1 NC | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Actuator Type | Standard Roller | ||||
| Connections | Integral Cable; Cable Leads | Integral Cable |