SWITCH LIMIT 4PST 6A 120V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 5452-9007C62B2M11-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Open; Normally Closed |
| Switch Configuration | 4PST-2NO/2NC |
| Actuator Type | Standard Roller |
| Connections | Screw Terminal; Screw Terminal |