Telemecanique Sensors
Limit Switches
9007AW36M16
Description
SWITCH LIMIT 15A 600V
Request a Quote
Email Supplier
Datasheet
Description
SWITCH LIMIT 15A 600V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Limit Switches |
|
Product Number
|
5452-9007AW36M16-ND |
|
Product Name
|
Limit Switches |
|
Operating Temp
|
-18 to 85 C (-0.4000 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Normal State
Normally Open; Normally Closed
Connections
Cable, 6-pole Pre-wired cable
Operating Temp
-30 to 80 C (-22 to 176 F)
View Details
Normal State
Normally Open; Normally Closed
Switch Configuration
1 NO/1 NC
Actuator Type
Wobble Type (Spring); Coil Spring
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Switch Type
Electromechanical
Total Travel
1650 degrees
Operating Force
9.38 In-lbs (10.81 kg-cm)
View Details
Operating Temp
-28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating
6 amps
Maximum AC Voltage Rating
250 volts
View Details