Switch SPDT (DB/DM) Chassis Mount
SWITCH SNAP ACTION SPDT 6A 250V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 966-1355-ND | 83843013 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) |
| Actuator Type | Standard Roller | |
| Connections | Screw Terminal; Screw Terminal | |
| Operating Temp | -20 to 70 C (-4 to 158 F) |