Silicon Labs Digital Isolator ICs SI8602AD-B-IS

Description
Isolator,digital,I2C ,1.7MHz,5kV,SOIC16W
Request a Quote Datasheet
Description
Isolator,digital,I2C ,1.7MHz,5kV,SOIC16W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator ICs - 1689853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1689853
Digital Isolator ICs 1689853
Isolator,digital,I2C ,1.7MHz,5kV,SOIC16W

Isolator,digital,I2C,1.7MHz,5kV,SOIC16W

Supplier's Site
Digital Isolators - SI8602AD-B-IS - 1096296-SI8602AD-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8602AD-B-IS
1096296-SI8602AD-B-IS
Digital Isolators - SI8602AD-B-IS 1096296-SI8602AD-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 1096296-SI8602AD-B-I S Packaging: Tube/Rail Type: I²C Technology: Capacitive Coupling Channel Type: Bidirectional, Unidirectional Number of Channels: 2 Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 35kV/μs Isolation Voltage: 5000Vrms Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096296-SI8602AD-B-IS
Packaging: Tube/Rail
Type: I²C
Technology: Capacitive Coupling
Channel Type: Bidirectional, Unidirectional
Number of Channels: 2
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 35kV/μs
Isolation Voltage: 5000Vrms
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Signal Conditioners Signal Isolators
Product Number 1689853 1096296-SI8602AD-B-IS
Product Name Digital Isolator ICs Digital Isolators - SI8602AD-B-IS
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
DSCA37 Non-Linearized Thermocouple Input Signal Conditioner - DSCA37-xx - Dataforth Corporation
Specs
Signal Conditioning Filter; Instrumentation Amplifier; SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details