Texas Instruments Standard Linear and Logic Digital Isolators - ISO7840FDW ISO7840FDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 875996-ISO7840FDW Features: Digital Isolator 4 Channel CMTI Package: Tube Family Name: ISO7840 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42455-5, ISO7840FDW-ND, -296-42455-5-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875996-ISO7840FDW Features: Digital Isolator 4 Channel CMTI Package: Tube Family Name: ISO7840 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42455-5, ISO7840FDW-ND, -296-42455-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7840FDW - 875996-ISO7840FDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7840FDW
875996-ISO7840FDW
Digital Isolators - ISO7840FDW 875996-ISO7840FDW
Manufacturer: Texas Instruments Win Source Part Number: 875996-ISO7840FDW Features: Digital Isolator 4 Channel CMTI Package: Tube Family Name: ISO7840 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42455-5, ISO7840FDW-ND, -296-42455-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 875996-ISO7840FDW
Features: Digital Isolator 4 Channel CMTI
Package: Tube
Family Name: ISO7840
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42455-5, ISO7840FDW-ND, -296-42455-5-ND

Buy Now Datasheet
Digital Isolator ICs - 2687500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2687500
Digital Isolator ICs 2687500
Digital Isolators, ISO7840FDW

Digital Isolators, ISO7840FDW

Supplier's Site
Digital Isolator ICs - 2687499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2687499
Digital Isolator ICs 2687499
Digital Isolators, ISO7840FDW

Digital Isolators, ISO7840FDW

Supplier's Site
Digital Isolator ICs - 2687500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2687500P
Digital Isolator ICs 2687500P
Digital Isolators, ISO7840FDW

Digital Isolators, ISO7840FDW

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7840FDW
Isolators - Digital Isolators ISO7840FDW
DGTL ISO 5700VRMS 4CH GP 16SOIC

DGTL ISO 5700VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 875996-ISO7840FDW 2687500 ISO7840FDW
Product Name Digital Isolators - ISO7840FDW Digital Isolator ICs Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details