Skyworks Solutions, Inc. Digital Isolator ICs SI8652BC-B-IS1

Description
Isolator,digital,150 Mbps,3.7kV,SOIC16N
Request a Quote Datasheet
Description
Isolator,digital,150 Mbps,3.7kV,SOIC16N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator ICs - 1689885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1689885
Digital Isolator ICs 1689885
Isolator,digital,150 Mbps,3.7kV,SOIC16N

Isolator,digital,150Mbps,3.7kV,SOIC16N

Supplier's Site
Isolators - Digital Isolators - 1195624-SI8652BC-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1195624-SI8652BC-B-IS1
Isolators - Digital Isolators 1195624-SI8652BC-B-IS1
Win Source Part Number: 1195624-SI8652BC-B-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 3/2 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2107-5,SI8652BCB IS1 Base Product Number: SI8652

Win Source Part Number: 1195624-SI8652BC-B-IS1
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 5
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 3/2
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-2107-5,SI8652BCBIS1
Base Product Number: SI8652

Buy Now Datasheet
Isolators - Digital Isolators SI8652BC-B-IS1
DGTL ISO 3750VRMS 5CH GP 16SOIC

DGTL ISO 3750VRMS 5CH GP 16SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number 1689885 1195624-SI8652BC-B-IS1 SI8652BC-B-IS1
Product Name Digital Isolator ICs Isolators - Digital Isolators Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Excitation Current
View Details