NVE Corporation Digital Isolators - IL610-3E IL610-3E

Description
Manufacturer: NVE Corp/Isolation Products Win Source Part Number: 776746-IL610-3E Series: IsoLoop Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: IL610 Categories: Isolators Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 5ns Alternative Parts (Cross-Reference): ADuM1100URZ; ADuM1100BR; ADuM3100BRZ-RL7; ADuM210N0BRIZ-RL ; Introduction Date: December 12, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NVE Corp/Isolation Products Win Source Part Number: 776746-IL610-3E Series: IsoLoop Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: IL610 Categories: Isolators Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 5ns Alternative Parts (Cross-Reference): ADuM1100URZ; ADuM1100BR; ADuM3100BRZ-RL7; ADuM210N0BRIZ-RL ; Introduction Date: December 12, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL610-3E - 776746-IL610-3E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL610-3E
776746-IL610-3E
Digital Isolators - IL610-3E 776746-IL610-3E
Manufacturer: NVE Corp/Isolation Products Win Source Part Number: 776746-IL610-3E Series: IsoLoop Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: IL610 Categories: Isolators Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 5ns Alternative Parts (Cross-Reference): ADuM1100URZ; ADuM1100BR; ADuM3100BRZ-RL7; ADuM210N0BRIZ-RL ; Introduction Date: December 12, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: NVE Corp/Isolation Products
Win Source Part Number: 776746-IL610-3E
Series: IsoLoop
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: GMR (Giant Magnetoresistive)
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Isolated Power: No
Family Name: IL610
Categories: Isolators
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns
Pulse Width Distortion (Maximum): 5ns
Alternative Parts (Cross-Reference): ADuM1100URZ; ADuM1100BR; ADuM3100BRZ-RL7; ADuM210N0BRIZ-RL ;
Introduction Date: December 12, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Isolator ICs - 148694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
148694
Digital Isolator ICs 148694
Ch Pass I/P Dig Mag Isolator, IL610-3E

Ch Pass I/P Dig Mag Isolator, IL610-3E

Supplier's Site
Digital Isolator ICs - 148694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
148694P
Digital Isolator ICs 148694P
Ch Pass I/P Dig Mag Isolator, IL610-3E

Ch Pass I/P Dig Mag Isolator, IL610-3E

Supplier's Site
Digital Isolator ICs - 1704815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1704815
Digital Isolator ICs 1704815
Ch Pass I/P Dig Mag Isolator, IL610-3E

Ch Pass I/P Dig Mag Isolator, IL610-3E

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 776746-IL610-3E 148694 148694P
Product Name Digital Isolators - IL610-3E Digital Isolator ICs Digital Isolator ICs
Analog Channels 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 4662337 - RS Components, Ltd.
Specs
Signal Conditioning Analogue → voltage
Outputs Analog Voltage Output; Analog Current Output; Current
Agency Approval No
View Details