Skyworks Solutions, Inc. Digital Isolator ICs SI8711CC-B-IS

Description
Opto-input isolator,3.75kV,1Mbp s,SOIC8
Request a Quote Datasheet
Description
Opto-input isolator,3.75kV,1Mbp s,SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator ICs - 1689940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1689940
Digital Isolator ICs 1689940
Opto-input isolator,3.75kV,1Mbp s,SOIC8

Opto-input isolator,3.75kV,1Mbps,SOIC8

Supplier's Site
Digital Isolators - SI8711CC-B-IS - 894895-SI8711CC-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8711CC-B-IS
894895-SI8711CC-B-IS
Digital Isolators - SI8711CC-B-IS 894895-SI8711CC-B-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894895-SI8711CC-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms Channel 1Mbps 20kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8711 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2385, SI8711CCBIS

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894895-SI8711CC-B-IS
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3750Vrms Channel 1Mbps 20kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8711
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-2385, SI8711CCBIS

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8711CC-B-IS
Isolators - Digital Isolators SI8711CC-B-IS
DGTL ISO 3.75KV GEN PURP 8SOIC

DGTL ISO 3.75KV GEN PURP 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number 1689940 894895-SI8711CC-B-IS SI8711CC-B-IS
Product Name Digital Isolator ICs Digital Isolators - SI8711CC-B-IS Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
PE converter - PE-1/8-2N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details