onsemi Digital Isolator ICs NCID9411

Description
ON Semiconductor NCID9411
Request a Quote Datasheet
Description
ON Semiconductor NCID9411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator ICs - 2148825P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2148825P
Digital Isolator ICs 2148825P
ON Semiconductor NCID9411

ON Semiconductor NCID9411

Supplier's Site
Digital Isolator ICs - 2148824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2148824
Digital Isolator ICs 2148824
ON Semiconductor NCID9411

ON Semiconductor NCID9411

Supplier's Site
Digital Isolator ICs - 2148825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2148825
Digital Isolator ICs 2148825
ON Semiconductor NCID9411

ON Semiconductor NCID9411

Supplier's Site
Isolators - Digital Isolators - 1338465-NCID9411 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1338465-NCID9411
Isolators - Digital Isolators 1338465-NCID9411
Win Source Part Number: 1338465-NCID9411 Category: Isolators - Digital Isolators Series: Automotive, AEC-Q100 Type: I²C, SPI Package: Tube Standard Package: 50 Technology: Capacitive Coupling Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 2ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 170ns, 170ns Pulse Width Distortion (Max): 70ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCID94

Win Source Part Number: 1338465-NCID9411
Category: Isolators - Digital Isolators
Series: Automotive, AEC-Q100
Type: I²C, SPI
Package: Tube
Standard Package: 50
Technology: Capacitive Coupling
Data Rate: 10Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3ns, 2ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 170ns, 170ns
Pulse Width Distortion (Max): 70ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCID94

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
NCID9411
Isolators - Digital Isolators NCID9411
HIGH SPEED QUAD-CHANNEL DIGITAL

HIGH SPEED QUAD-CHANNEL DIGITAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Conditioners Signal Isolators Signal Conditioners
Product Number 2148825P 2148824 1338465-NCID9411 NCID9411
Product Name Digital Isolator ICs Digital Isolator ICs Isolators - Digital Isolators Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol SigIsol
Form Factor PC Board PC Board
Agency Approval RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details