Silicon Labs Digital Isolator ICs SI8605AD-B-IS

Description
Isolator,digital,I2C ,1.7MHz,5kV,SOIC16W
Request a Quote Datasheet
Description
Isolator,digital,I2C ,1.7MHz,5kV,SOIC16W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator ICs - 1689852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1689852
Digital Isolator ICs 1689852
Isolator,digital,I2C ,1.7MHz,5kV,SOIC16W

Isolator,digital,I2C,1.7MHz,5kV,SOIC16W

Supplier's Site
Electrical Parts - SI8605AD-B-IS - 1249635-SI8605AD-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SI8605AD-B-IS
1249635-SI8605AD-B-IS
Electrical Parts - SI8605AD-B-IS 1249635-SI8605AD-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 1249635-SI8605AD-B-I S Series: Automotive, AEC-Q100 Packaging: Tube Type: I²C Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Channel Type: Bidirectional, Unidirectional Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Family Name: Si8605A Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Alternative Parts (Cross-Reference): Si8605AD-B-ISR; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1249635-SI8605AD-B-IS
Series: Automotive, AEC-Q100
Packaging: Tube
Type: I²C
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Channel Type: Bidirectional, Unidirectional
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 3/3
Isolated Power: No
Family Name: Si8605A
Categories: Isolators
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 35kV/μs
Alternative Parts (Cross-Reference): Si8605AD-B-ISR;
Introduction Date: November 20, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Signal Conditioners Signal Isolators
Product Number 1689852 1249635-SI8605AD-B-IS
Product Name Digital Isolator ICs Electrical Parts - SI8605AD-B-IS
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners - 4662343 - RS Components, Ltd.
Specs
Signal Conditioning Analogue → current
Outputs Analog Current Output; Current
Agency Approval No
View Details