Skyworks Solutions, Inc. 6 kV 6-channel digital isolator SI86S663BE-IS2

Description
6 kV 6-ch Dgtl Isolator
Request a Quote Datasheet
Description
6 kV 6-ch Dgtl Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 kV 6-channel digital isolator - SI86S663BE-IS2 - Skyworks Solutions, Inc.
Irvine, CA, United States
6 kV 6-channel digital isolator
SI86S663BE-IS2
6 kV 6-channel digital isolator SI86S663BE-IS2
6 kV 6-ch Dgtl Isolator

6 kV 6-ch Dgtl Isolator

Supplier's Site
Digital Isolator ICs - 2754138P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2754138P
Digital Isolator ICs 2754138P
6.0 kVrms isolator, 6 unidirectional cha

6.0 kVrms isolator, 6 unidirectional cha

Supplier's Site
Digital Isolator ICs - 2754138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2754138
Digital Isolator ICs 2754138
6.0 kVrms isolator, 6 unidirectional cha

6.0 kVrms isolator, 6 unidirectional cha

Supplier's Site
Digital Isolator ICs - 2754137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2754137
Digital Isolator ICs 2754137
6.0 kVrms isolator, 6 unidirectional cha

6.0 kVrms isolator, 6 unidirectional cha

Supplier's Site
Isolators - Digital Isolators - 1342589-SI86S663BE-IS2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1342589-SI86S663BE-IS2
Isolators - Digital Isolators 1342589-SI86S663BE-IS2
Win Source Part Number: 1342589-SI86S663BE-I S2 Category: Isolators - Digital Isolators Type: SPI Package: Tube Standard Package: 46 Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 6000Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 14ns, 14ns Pulse Width Distortion (Max): 2ns Isolated Power: Yes Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI86S663

Win Source Part Number: 1342589-SI86S663BE-IS2
Category: Isolators - Digital Isolators
Type: SPI
Package: Tube
Standard Package: 46
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 6
Voltage - Isolation: 6000Vrms
Inputs - Side 1/Side 2: 3/3
Common Mode Transient Immunity (Min): 150kV/µs
Propagation Delay tpLH / tpHL (Max): 14ns, 14ns
Pulse Width Distortion (Max): 2ns
Isolated Power: Yes
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI86S663

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. RS Components, Ltd. Win Source Electronics
Product Category Signal Conditioners Signal Conditioners Signal Isolators
Product Number SI86S663BE-IS2 2754138P 1342589-SI86S663BE-IS2
Product Name 6 kV 6-channel digital isolator Digital Isolator ICs Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data